OMEGA ENGINEERING, INC.
PX01K0-5KAI -- PRESS TRANS 5K PSIA OMEGA
OMEGA Engineering, Inc.
Press Trans 5K Psia Omega
PX01K0-5KAI
Description
PRESS TRANS 5K PSIA
Description
PRESS TRANS 5K PSIA
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH6959 |
|
Product Name
|
Press Trans 5K Psia Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Nominal Power
5 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2400 SCFM (4079 m³/hr)
Maximum Sound Level
79 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
9 SCFM (15.3 m³/hr)
Blower/Fan Type
Axial Fan
View Details