OMEGA ENGINEERING, INC.
PX01K0-1KAI -- PRESS TRANS 1K PSIA OMEGA
OMEGA Engineering, Inc.
Press Trans 1K Psia Omega
PX01K0-1KAI
Description
PRESS TRANS 1K PSIA
Description
PRESS TRANS 1K PSIA
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH6955 |
|
Product Name
|
Press Trans 1K Psia Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
18 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
6.9 SCFM (11.73 m³/hr)
Nominal Voltage
12 volts
View Details
Application
Industrial/Commercial Fans and Blowers
View Details