Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRONIC COOLING FANS
OMEGA ENGINEERING, INC.
PX01D1-7.5KGV -- PRESS TRANS HIGH ACC 0-7.5K PSIG OMEGA
OMEGA Engineering, Inc.
Press Trans High Acc 0-7.5K Psig Omega
PX01D1-7.5KGV
Description
PRESS TRANS HIGH ACC 0-7.5K PSIG
Newark, An Avnet Company
Done
Description
PRESS TRANS HIGH ACC 0-7.5K PSIG
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Press Trans High Acc 0-7.5K Psig Omega
56AH6912
Press Trans High Acc 0-7.5K Psig Omega
56AH6912
PRESS TRANS HIGH ACC 0-7.5K PSIG
PRESS TRANS HIGH ACC 0-7.5K PSIG
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electronic Cooling Fans
Product Number
56AH6912
Product Name
Press Trans High Acc 0-7.5K Psig Omega
Application
Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Axial Fans
2557319
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
81.22 SCFM (138 m³/hr)
Nominal Voltage
115 volts
View Details
Pelonis Technologies, Inc.
4028-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan
D4028M24BPLB1b-7
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.3268 to ? in H2O (0.6105 to ? Torr)
Maximum Sound Level
39.19 dbA
View Details
Qualtek Electronics Corp.
Fan Power Cord; For Use With Qualtek Electronics
07100-24
Specs
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
300 volts
Running Current
10 amps
View Details
Rosenberg USA
Axial Fan
551CTF
Specs
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
36 SCFM (61.19 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details