OMEGA ENGINEERING, INC.
PX01C1-500G10T -- PRESSURE TRANSDUCER OMEGA
OMEGA Engineering, Inc.
Pressure Transducer Omega
PX01C1-500G10T
Description
PRESSURE TRANSDUCER
Description
PRESSURE TRANSDUCER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH6785 |
|
Product Name
|
Pressure Transducer Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2.18 SCFM (3.7 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
40 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
57 SCFM (96.88 m³/hr)
Maximum Sound Level
30 dbA
View Details