OMEGA Engineering, Inc. Proportioning Valve PV14

Description
An electronically controlled proportioning valve (ECV) will take an electrical input signal (usually 4-20 mA) and proportion the amount of flow through a pipe from fully closed to fully open. The OMEGA ECV valve features programmable reverse or direct acting control. Direct acting means that, as the current signal rises, the valve allows more flow, while reverse acting will decrease the flow rate with an increasing current signal. These units can also be programmed to sense a failure in the current loop and fully close/ open the valve upon the signal level's dropping below 3.5 mA. Dry contact remote switches can be used in conjunction with the standard current signal to provide an alarm signal which fully closes/opens the valve. The rugged epoxy-coated aluminum package insures NEMA-4X protection or the powerful microprocessor and servo actuator.
Datasheet
Description
An electronically controlled proportioning valve (ECV) will take an electrical input signal (usually 4-20 mA) and proportion the amount of flow through a pipe from fully closed to fully open. The OMEGA ECV valve features programmable reverse or direct acting control. Direct acting means that, as the current signal rises, the valve allows more flow, while reverse acting will decrease the flow rate with an increasing current signal. These units can also be programmed to sense a failure in the current loop and fully close/ open the valve upon the signal level's dropping below 3.5 mA. Dry contact remote switches can be used in conjunction with the standard current signal to provide an alarm signal which fully closes/opens the valve. The rugged epoxy-coated aluminum package insures NEMA-4X protection or the powerful microprocessor and servo actuator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proportioning Valve - PV14 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Proportioning Valve
PV14
Proportioning Valve PV14
An electronically controlled proportioning valve (ECV) will take an electrical input signal (usually 4-20 mA) and proportion the amount of flow through a pipe from fully closed to fully open. The OMEGA ECV valve features programmable reverse or direct acting control. Direct acting means that, as the current signal rises, the valve allows more flow, while reverse acting will decrease the flow rate with an increasing current signal. These units can also be programmed to sense a failure in the current loop and fully close/ open the valve upon the signal level's dropping below 3.5 mA. Dry contact remote switches can be used in conjunction with the standard current signal to provide an alarm signal which fully closes/opens the valve. The rugged epoxy-coated aluminum package insures NEMA-4X protection or the powerful microprocessor and servo actuator.

An electronically controlled proportioning valve (ECV) will take an electrical input signal (usually 4-20 mA) and proportion the amount of flow through a pipe from fully closed to fully open. The OMEGA ECV valve features programmable reverse or direct acting control. Direct acting means that, as the current signal rises, the valve allows more flow, while reverse acting will decrease the flow rate with an increasing current signal. These units can also be programmed to sense a failure in the current loop and fully close/ open the valve upon the signal level's dropping below 3.5 mA. Dry contact remote switches can be used in conjunction with the standard current signal to provide an alarm signal which fully closes/opens the valve. The rugged epoxy-coated aluminum package insures NEMA-4X protection or the powerful microprocessor and servo actuator.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Industrial Valves
Product Number PV14
Product Name Proportioning Valve
Valve Type Control Valve
Primary Material Brass / Bronze (optional feature); Stainless Steel (optional feature)
Media Liquid; Air; Compressed Air
Valve Size 0.25 to 0.75 inch (6.35 to 19.05 mm)
Maximum Pressure 70.00 to 120.00 psi (49.26 to 84.45 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86736 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Low Pressure High Flow Line Pressure Regulators And Control Valves JSR-4L Series For Laboratory Pressure Control -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Gas
View Details
Full Port Brass Ball Valve - 250N-3/8 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1/2 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV050 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details