OMEGA ENGINEERING, INC.
PTRA-5878-36-OPEN -- CERAMIC PROTECTION TUBE OMEGA
OMEGA Engineering, Inc.
Ceramic Protection Tube Omega
PTRA-5878-36-OPEN
Description
CERAMIC PROTECTION TUBE
Description
CERAMIC PROTECTION TUBE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH3343 |
|
Product Name
|
Ceramic Protection Tube Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
118 SCFM (201 m³/hr)
Maximum Sound Level
60 dbA
View Details
2 suppliers
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Operating Temperature
5 to 131 F (-15 to 55 C)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
104 SCFM (177 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
127 watts
View Details