OMEGA Engineering, Inc. Circular Connector Assemblies PT06F8-4S-R

Description
TWIST LOCK CONNECTOR, FEMALE SOC
Request a Quote Datasheet
Description
TWIST LOCK CONNECTOR, FEMALE SOC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5880-PT06F8-4S-R-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5880-PT06F8-4S-R-ND
Circular Connector Assemblies 5880-PT06F8-4S-R-ND
TWIST LOCK CONNECTOR, FEMALE SOC

TWIST LOCK CONNECTOR, FEMALE SOC

Buy Now Datasheet
Circular Connector, Rcpt, 4Pos, Cable; Product Range Omega - 02AH7479 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 4Pos, Cable; Product Range Omega
02AH7479
Circular Connector, Rcpt, 4Pos, Cable; Product Range Omega 02AH7479
CIRCULAR CONNECTOR, RCPT, 4POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Twist Lock; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 4POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Twist Lock; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5880-PT06F8-4S-R-ND 02AH7479
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 4Pos, Cable; Product Range Omega
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Grey - 1327G18 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details