OMEGA Engineering, Inc. Circular Connector Assemblies PT06F10-6S-R

Description
TWIST LOCK CONNECTOR, FEMALE SOC
Request a Quote Datasheet
Description
TWIST LOCK CONNECTOR, FEMALE SOC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5880-PT06F10-6S-R-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5880-PT06F10-6S-R-ND
Circular Connector Assemblies 5880-PT06F10-6S-R-ND
TWIST LOCK CONNECTOR, FEMALE SOC

TWIST LOCK CONNECTOR, FEMALE SOC

Buy Now Datasheet
Circular Conn, Rcpt, 6Pos, Cable; Product Range Omega - 94AH6073 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 6Pos, Cable; Product Range Omega
94AH6073
Circular Conn, Rcpt, 6Pos, Cable; Product Range Omega 94AH6073
CIRCULAR CONN, RCPT, 6POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Twist Lock; Contact Material:Copper Alloy

CIRCULAR CONN, RCPT, 6POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Twist Lock; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5880-PT06F10-6S-R-ND 94AH6073
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 6Pos, Cable; Product Range Omega
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data