OMEGA ENGINEERING, INC.
PT-615/240V -- STRIP HEATER 150W OMEGA
OMEGA Engineering, Inc.
Strip Heater 150W Omega
PT-615/240V
Description
STRIP HEATER - 150W
Description
STRIP HEATER - 150W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH3149 |
|
Product Name
|
Strip Heater 150W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power
27 to 21 watts
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2.1 SCFM (3.57 m³/hr)
Maximum Static Pressure
0.1500 in H2O (0.2802 Torr)
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8.5 SCFM (14.45 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details