• Rugged Differential Switch with Excellent Bypass Characteristics
• 0.25A SPDT Switch
• Ranges to 250 PSID
• Steel, Anodized Aluminum, Buna and Loctite #271 Wetted Parts
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Pressure Switches |
| Product Number | PSW845 Series |
| Product Name | Differential Pressure Switch |
| Sensor Technology | Piston |
| Pressure Measurement | Differential |
| Material | Liquid; Gas |
| Operating Temperature | -65 to 225 F (-54 to 107 C) |
| Number of Throws | Double Throw |