OMEGA Engineering, Inc. Heavy Duty Industrial Switch PSW-700

Description
• UL Listed • Division 1 Rating • Dual Set Points, Tamper Resistant • Heavy Duty Enclosure • Rated NEMA-4X, -7, -9, IP66 • Terminal Block Wiring • High Temperature Operation to 200°C (392°F) Process Temperature
Datasheet
Description
• UL Listed • Division 1 Rating • Dual Set Points, Tamper Resistant • Heavy Duty Enclosure • Rated NEMA-4X, -7, -9, IP66 • Terminal Block Wiring • High Temperature Operation to 200°C (392°F) Process Temperature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Industrial Switch - PSW-700 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Heavy Duty Industrial Switch
PSW-700
Heavy Duty Industrial Switch PSW-700
• UL Listed • Division 1 Rating • Dual Set Points, Tamper Resistant • Heavy Duty Enclosure • Rated NEMA-4X, -7, -9, IP66 • Terminal Block Wiring • High Temperature Operation to 200°C (392°F) Process Temperature

• UL Listed
• Division 1 Rating
• Dual Set Points, Tamper Resistant
• Heavy Duty Enclosure
• Rated NEMA-4X, -7, -9, IP66
• Terminal Block Wiring
• High Temperature Operation to 200°C (392°F) Process Temperature

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Vacuum Switches
Product Number PSW-700
Product Name Heavy Duty Industrial Switch
Device Category Switch
Sensor Technology Mechanical Deflection
Pressure Measurement Vacuum
Vacuum Switch Setpoint 200 to 1227 torr (22.07 to -18.39 in Hg vac)
Number of Poles Single Pole
Unlock Full Specs
to access all available technical data