OMEGA Engineering, Inc. NEMA-4X Watertight Pressure Switch PSW-300 Series

Description
• UL Listed, CSA Certified • Low Pressure Ranges 30 inHg Vac to 150 inH2O • High Pressure Ranges 15 to 3000 psi • Buna-N or 316SS Diaphragm • 10 A SPDT Switch • Tamper/Vibration Resistant Setpoint Adjustment 20 to 100% of Range • Fixed or Adjustable Deadband
Datasheet
Description
• UL Listed, CSA Certified • Low Pressure Ranges 30 inHg Vac to 150 inH2O • High Pressure Ranges 15 to 3000 psi • Buna-N or 316SS Diaphragm • 10 A SPDT Switch • Tamper/Vibration Resistant Setpoint Adjustment 20 to 100% of Range • Fixed or Adjustable Deadband
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA-4X Watertight Pressure Switch - PSW-300 Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
NEMA-4X Watertight Pressure Switch
PSW-300 Series
NEMA-4X Watertight Pressure Switch PSW-300 Series
• UL Listed, CSA Certified • Low Pressure Ranges 30 inHg Vac to 150 inH2O • High Pressure Ranges 15 to 3000 psi • Buna-N or 316SS Diaphragm • 10 A SPDT Switch • Tamper/Vibration Resistant Setpoint Adjustment 20 to 100% of Range • Fixed or Adjustable Deadband

• UL Listed, CSA Certified
• Low Pressure Ranges 30 inHg Vac to 150 inH2O
• High Pressure Ranges 15 to 3000 psi
• Buna-N or 316SS Diaphragm
• 10 A SPDT Switch
• Tamper/Vibration Resistant Setpoint Adjustment 20 to 100% of Range
• Fixed or Adjustable Deadband

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Vacuum Switches
Product Number PSW-300 Series
Product Name NEMA-4X Watertight Pressure Switch
Device Category Switch
Sensor Technology Mechanical Deflection; Piston
Pressure Measurement Vacuum
Vacuum Switch Setpoint 749 to 1040 torr (0.4413 to -11.03 in Hg vac)
Number of Poles Single Pole
Unlock Full Specs
to access all available technical data