OMEGA Engineering, Inc. Unregulated Power Supply PSU Series

Description
Specifications Input: U24Y101: 110 Vac; U24Y101-220: 220 Vac; U48Y40: 110 Vac Operating Range: -10 to 65°C (14 to 150°F) Output: U24Y101: 24 Vdc, @1000 mA U48Y40: 48 Vdc, @400 mA Dimensions: U24Y101: 76 H x 185 W x 75 mm D (3.0 x 7.28 x 2.94") U48Y40: 114 H x 130 W x 87 mm D (4.49 x 5.12 x 3.44") Wall Socket Style PSU-93 Input Voltage: 120 Vac ±10%, 60 Hz PSU-93: 16 to 23 Vdc 300 mA max
Datasheet
Description
Specifications Input: U24Y101: 110 Vac; U24Y101-220: 220 Vac; U48Y40: 110 Vac Operating Range: -10 to 65°C (14 to 150°F) Output: U24Y101: 24 Vdc, @1000 mA U48Y40: 48 Vdc, @400 mA Dimensions: U24Y101: 76 H x 185 W x 75 mm D (3.0 x 7.28 x 2.94") U48Y40: 114 H x 130 W x 87 mm D (4.49 x 5.12 x 3.44") Wall Socket Style PSU-93 Input Voltage: 120 Vac ±10%, 60 Hz PSU-93: 16 to 23 Vdc 300 mA max
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unregulated Power Supply - PSU Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
Unregulated Power Supply
PSU Series
Unregulated Power Supply PSU Series
Specifications Input: U24Y101: 110 Vac; U24Y101-220: 220 Vac; U48Y40: 110 Vac Operating Range: -10 to 65°C (14 to 150°F) Output: U24Y101: 24 Vdc, @1000 mA U48Y40: 48 Vdc, @400 mA Dimensions: U24Y101: 76 H x 185 W x 75 mm D (3.0 x 7.28 x 2.94") U48Y40: 114 H x 130 W x 87 mm D (4.49 x 5.12 x 3.44") Wall Socket Style PSU-93 Input Voltage: 120 Vac ±10%, 60 Hz PSU-93: 16 to 23 Vdc 300 mA max

Specifications
Input: U24Y101: 110 Vac;
U24Y101-220: 220 Vac; U48Y40: 110 Vac
Operating Range: -10 to 65°C
(14 to 150°F)
Output: U24Y101: 24 Vdc, @1000 mA
U48Y40: 48 Vdc, @400 mA
Dimensions: U24Y101: 76 H x 185 W
x 75 mm D (3.0 x 7.28 x 2.94")
U48Y40: 114 H x 130 W x 87 mm D
(4.49 x 5.12 x 3.44")
Wall Socket Style PSU-93
Input Voltage: 120 Vac ±10%, 60 Hz
PSU-93: 16 to 23 Vdc 300 mA max

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Power Supplies
Product Number PSU Series
Product Name Unregulated Power Supply
Type DC Power Supply
Applications General Purpose
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details