OMEGA ENGINEERING, INC.
PRTF-18-2-100-3/16-9-E -- PRTF-18-2-100-3/16-9-E OMEGA
OMEGA Engineering, Inc.
Prtf-18-2-100-3/16-9-E Omega
PRTF-18-2-100-3/16-9-E
Description
PRTF-18-2-100-3/16-9
-E
Description
PRTF-18-2-100-3/16-9
-E
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH2740 |
|
Product Name
|
Prtf-18-2-100-3/16-9-E Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
55.44 SCFM (94.24 m³/hr)
Maximum Sound Level
37 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
94 SCFM (160 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2445 SCFM (4156 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details