OMEGA ENGINEERING, INC.
PRTF-16-2-100-3/16-24-E -- PRTF-16-2-100-3/16-24-E OMEGA
OMEGA Engineering, Inc.
Prtf-16-2-100-3/16-24-E Omega
PRTF-16-2-100-3/16-24-E
Description
PRTF-16-2-100-3/16-2
4-E
Description
PRTF-16-2-100-3/16-2
4-E
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH2680 |
|
Product Name
|
Prtf-16-2-100-3/16-24-E Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3000 SCFM (5099 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
13 amps
View Details