OMEGA ENGINEERING, INC.
PRTF-12-2-100-1/4-6-E-SL -- PRTF-12-2-100-1/4-6-E-SL OMEGA
OMEGA Engineering, Inc.
Prtf-12-2-100-1/4-6-E-Sl Omega
PRTF-12-2-100-1/4-6-E-SL
Description
PRTF-12-2-100-1/4-6-
E-SL
Description
PRTF-12-2-100-1/4-6-
E-SL
Suppliers
PRTF-12-2-100-1/4-6-
E-SL
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH2580 |
|
Product Name
|
Prtf-12-2-100-1/4-6-E-Sl Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7 SCFM (11.9 m³/hr)
Maximum Static Pressure
0.1650 in H2O (0.3083 Torr)
View Details
4 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
51.2 SCFM (87.03 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
4 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
11.8 SCFM (20.06 m³/hr)
Maximum Sound Level
40 dbA
View Details
2 suppliers