OMEGA ENGINEERING, INC.
PRTF-12-2-100-1/4-4-E-SL -- PRTF-12-2-100-1/4-4-E-SL OMEGA
OMEGA Engineering, Inc.
Prtf-12-2-100-1/4-4-E-Sl Omega
PRTF-12-2-100-1/4-4-E-SL
Description
PRTF-12-2-100-1/4-4-
E-SL
Description
PRTF-12-2-100-1/4-4-
E-SL
Suppliers
PRTF-12-2-100-1/4-4-
E-SL
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH2573 |
|
Product Name
|
Prtf-12-2-100-1/4-4-E-Sl Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
220 SCFM (374 m³/hr)
Maximum Sound Level
57.3 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
4 amps
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2.2 SCFM (3.74 m³/hr)
Maximum Static Pressure
0.0680 in H2O (0.1270 Torr)
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
23.3 SCFM (39.6 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details