OMEGA ENGINEERING, INC.
PRTF-12-0000004 -- PRTF-12-0000004 OMEGA
OMEGA Engineering, Inc.
Prtf-12-0000004 Omega
PRTF-12-0000004
Description
PRTF-12-0000004
Description
PRTF-12-0000004
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH2541 |
|
Product Name
|
Prtf-12-0000004 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
11 watts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power
69 to 112 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1500 SCFM (2550 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details