OMEGA ENGINEERING, INC.
PRTF-11-2-100-3/16-6-E -- PRTF-11-2-100-3/16-6-E OMEGA
OMEGA Engineering, Inc.
Prtf-11-2-100-3/16-6-E Omega
PRTF-11-2-100-3/16-6-E
Description
PRTF-11-2-100-3/16-6
-E
Description
PRTF-11-2-100-3/16-6
-E
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH2486 |
|
Product Name
|
Prtf-11-2-100-3/16-6-E Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
105 SCFM (178 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
7.5 amps
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
12.5 SCFM (21.25 m³/hr)
Maximum Static Pressure
0.0820 in H2O (0.1532 Torr)
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3400 SCFM (5779 m³/hr)
Maximum Sound Level
74 dbA
View Details