OMEGA ENGINEERING, INC.
PRTF-11-1-100-1/4-2-E -- PRTF-11-1-100-1/4-2-E OMEGA
OMEGA Engineering, Inc.
Prtf-11-1-100-1/4-2-E Omega
PRTF-11-1-100-1/4-2-E
Description
PRTF-11-1-100-1/4-2-
E
Description
PRTF-11-1-100-1/4-2-
E
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH2275 |
|
Product Name
|
Prtf-11-1-100-1/4-2-E Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
590 SCFM (1002 m³/hr)
Running Current
0.2400 amps
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
32.4 SCFM (55.07 m³/hr)
Nominal Voltage
120 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
26.5 SCFM (45.04 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
12.84 inch (326 mm)
View Details