OMEGA ENGINEERING, INC.
PRTF-10-2-100-1/4-5-E-ST -- PRTF-10-2-100-1/4-5-E-ST OMEGA
OMEGA Engineering, Inc.
Prtf-10-2-100-1/4-5-E-St Omega
PRTF-10-2-100-1/4-5-E-ST
Description
PRTF-10-2-100-1/4-5-
E-ST
Description
PRTF-10-2-100-1/4-5-
E-ST
Suppliers
PRTF-10-2-100-1/4-5-
E-ST
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH2072 |
|
Product Name
|
Prtf-10-2-100-1/4-5-E-St Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
112 SCFM (191 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
4.5 amps
View Details