OMEGA ENGINEERING, INC.
PRTF-10-0000003 -- PRTF-10-0000003 OMEGA
OMEGA Engineering, Inc.
Prtf-10-0000003 Omega
PRTF-10-0000003
Description
PRTF-10-0000003
Description
PRTF-10-0000003
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH1922 |
|
Product Name
|
Prtf-10-0000003 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
460 volts
Nominal Power
170 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10.1 SCFM (17.17 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details