Red Lion Controls, Inc. Plug-In Speed Switch, Spdt; Product Range Red Lion Controls PRS10101

Description
PLUG-IN SPEED SWITCH, SPDT; Product Range:-; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage DC Nom:28V; External Height:130.3mm; External Width:60.5mm; External Depth:44.5mm RoHS Compliant: Yes
Datasheet
Description
PLUG-IN SPEED SWITCH, SPDT; Product Range:-; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage DC Nom:28V; External Height:130.3mm; External Width:60.5mm; External Depth:44.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug-In Speed Switch, Spdt; Product Range Red Lion Controls - 49M0590 - Newark, An Avnet Company
Chicago, IL, United States
Plug-In Speed Switch, Spdt; Product Range Red Lion Controls
49M0590
Plug-In Speed Switch, Spdt; Product Range Red Lion Controls 49M0590
PLUG-IN SPEED SWITCH, SPDT; Product Range:-; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage DC Nom:28V; External Height:130.3mm; External Width:60.5mm; External Depth:44.5mm RoHS Compliant: Yes

PLUG-IN SPEED SWITCH, SPDT; Product Range:-; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage DC Nom:28V; External Height:130.3mm; External Width:60.5mm; External Depth:44.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49M0590
Product Name Plug-In Speed Switch, Spdt; Product Range Red Lion Controls
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS VERTICAL - 80203-508V5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details