OMEGA ENGINEERING, INC.
PR41X-C-50MBAR -- PR41X-C-50MBAR OMEGA
OMEGA Engineering, Inc.
Pr41X-C-50Mbar Omega
PR41X-C-50MBAR
Description
PR41X-C-50MBAR
Description
PR41X-C-50MBAR
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH2836 |
|
Product Name
|
Pr41X-C-50Mbar Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
21 SCFM (35.7 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
7 amps
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
13.2 SCFM (22.44 m³/hr)
Maximum Static Pressure
0.0630 in H2O (0.1177 Torr)
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
112 SCFM (190 m³/hr)
Maximum Sound Level
46 dbA
View Details