OMEGA ENGINEERING, INC.
PR-NEPB-2-100-1/4-30-E-SL -- NEPB HEAD 100 OHM RTD OMEGA
OMEGA Engineering, Inc.
Nepb Head 100 Ohm Rtd Omega
PR-NEPB-2-100-1/4-30-E-SL
Description
NEPB HEAD 100 OHM RTD
Description
NEPB HEAD 100 OHM RTD
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH9376 |
|
Product Name
|
Nepb Head 100 Ohm Rtd Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
171 SCFM (290 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1264 to ? in H2O (0.2361 to ? Torr)
Maximum Sound Level
34.38 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5000 SCFM (8499 m³/hr)
Maximum Sound Level
72 dbA
View Details