OMEGA ENGINEERING, INC.
PR-18-2-100-1/4-7-E -- PR-18-2-100-1/4-7-E OMEGA
OMEGA Engineering, Inc.
Pr-18-2-100-1/4-7-E Omega
PR-18-2-100-1/4-7-E
Description
PR-18-2-100-1/4-7-E
Description
PR-18-2-100-1/4-7-E
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH0804 |
|
Product Name
|
Pr-18-2-100-1/4-7-E Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
75.1 SCFM (128 m³/hr)
Maximum Sound Level
50.2 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
65 SCFM (110 m³/hr)
Nominal Voltage
115 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
59 SCFM (100 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details