OMEGA Engineering, Inc. Thermocouple Probe, Ss, 152.4Mm; Length Omega PR-17-2-100-1/8-6-E

Description
THERMOCOUPLE PROBE, SS, 152.4MM; Length:152.4mm; External Diameter:3.175mm; Probe Body Material:Stainless Steel; Product Range:PR-17 Series RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE PROBE, SS, 152.4MM; Length:152.4mm; External Diameter:3.175mm; Probe Body Material:Stainless Steel; Product Range:PR-17 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Probe, Ss, 152.4Mm; Length Omega - 34AC4539 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, Ss, 152.4Mm; Length Omega
34AC4539
Thermocouple Probe, Ss, 152.4Mm; Length Omega 34AC4539
THERMOCOUPLE PROBE, SS, 152.4MM; Length:152.4mm; External Diameter:3.175mm; Probe Body Material:Stainless Steel; Product Range:PR-17 Series RoHS Compliant: Yes

THERMOCOUPLE PROBE, SS, 152.4MM; Length:152.4mm; External Diameter:3.175mm; Probe Body Material:Stainless Steel; Product Range:PR-17 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 34AC4539
Product Name Thermocouple Probe, Ss, 152.4Mm; Length Omega
Diameter or Width Range 0.1250 inch (3.18 mm)
Unlock Full Specs
to access all available technical data