OMEGA ENGINEERING, INC.
PR-16-2-100-1/8-12-E-PFA -- PR-16-2-100-1/8-12-E-PFA OMEGA
OMEGA Engineering, Inc.
Pr-16-2-100-1/8-12-E-Pfa Omega
PR-16-2-100-1/8-12-E-PFA
Description
PR-16-2-100-1/8-12-E
-PFA
Description
PR-16-2-100-1/8-12-E
-PFA
Suppliers
PR-16-2-100-1/8-12-E
-PFA
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH0657 |
|
Product Name
|
Pr-16-2-100-1/8-12-E-Pfa Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2750 SCFM (4674 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
172 to 195 SCFM (293 to 332 m³/hr)
Nominal Voltage
115 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1059 to ? in H2O (0.1979 to ? Torr)
Maximum Sound Level
28.56 dbA
View Details