OMEGA ENGINEERING, INC.
PR-16-2-100-1/4-48-E -- PR-16-2-100-1/4-48-E OMEGA
OMEGA Engineering, Inc.
Pr-16-2-100-1/4-48-E Omega
PR-16-2-100-1/4-48-E
Description
PR-16-2-100-1/4-48-E
Description
PR-16-2-100-1/4-48-E
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH0653 |
|
Product Name
|
Pr-16-2-100-1/4-48-E Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
12.78 SCFM (21.73 m³/hr)
Maximum Static Pressure
0.0800 in H2O (0.1495 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
709 SCFM (1205 m³/hr)
Maximum Sound Level
69 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
6.3 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Nominal Power
5 watts
View Details