OMEGA ENGINEERING, INC.
PR-15A-2-M60-170 -- PR-15A-2-M60-170 OMEGA
OMEGA Engineering, Inc.
Pr-15A-2-M60-170 Omega
PR-15A-2-M60-170
Description
PR-15A-2-M60-170
Description
PR-15A-2-M60-170
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH0616 |
|
Product Name
|
Pr-15A-2-M60-170 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
56.5 SCFM (96.04 m³/hr)
Nominal Voltage
12 volts
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
2 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
74.2 SCFM (126 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details