OMEGA ENGINEERING, INC.
PR-14-2-100-1/4-5-E -- PR-14-2-100-1/4-5-E OMEGA
OMEGA Engineering, Inc.
Pr-14-2-100-1/4-5-E Omega
PR-14-2-100-1/4-5-E
Description
PR-14-2-100-1/4-5-E
Description
PR-14-2-100-1/4-5-E
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH0514 |
|
Product Name
|
Pr-14-2-100-1/4-5-E Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
215 SCFM (365 m³/hr)
Running Current
0.1200 amps
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
65 SCFM (110 m³/hr)
Nominal Voltage
115 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
37.1 SCFM (63.06 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details