OMEGA ENGINEERING, INC.
PR-13-2-100-M30-225-E -- PR-13-2-100-M30-225-E OMEGA
OMEGA Engineering, Inc.
Pr-13-2-100-M30-225-E Omega
PR-13-2-100-M30-225-E
Description
PR-13-2-100-M30-225-
E
Description
PR-13-2-100-M30-225-
E
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH0419 |
|
Product Name
|
Pr-13-2-100-M30-225-E Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1000 SCFM (1699 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
20 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5000 SCFM (8499 m³/hr)
Maximum Sound Level
83 dbA
View Details