OMEGA ENGINEERING, INC.
PR-12-2-100-1/4-108-E -- PR-12-2-100-1/4-108-E OMEGA
OMEGA Engineering, Inc.
Pr-12-2-100-1/4-108-E Omega
PR-12-2-100-1/4-108-E
Description
PR-12-2-100-1/4-108-
E
Description
PR-12-2-100-1/4-108-
E
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH0217 |
|
Product Name
|
Pr-12-2-100-1/4-108-E Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2445 SCFM (4156 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
7.5 amps
View Details