OMEGA ENGINEERING, INC.
PR-11-3-1000-1/8-3-E -- PR-11-3-1000-1/8-3-E OMEGA
OMEGA Engineering, Inc.
Pr-11-3-1000-1/8-3-E Omega
PR-11-3-1000-1/8-3-E
Description
PR-11-3-1000-1/8-3-E
Description
PR-11-3-1000-1/8-3-E
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH0184 |
|
Product Name
|
Pr-11-3-1000-1/8-3-E Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
48.73 SCFM (82.83 m³/hr)
Maximum Sound Level
36 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
460 volts
Nominal Power
170 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8.5 SCFM (14.45 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details