OMEGA ENGINEERING, INC.
PR-11-2-100-M60-150-E-5M -- PR-11-2-100-M60-150-E-5M OMEGA
OMEGA Engineering, Inc.
Pr-11-2-100-M60-150-E-5M Omega
PR-11-2-100-M60-150-E-5M
Description
PR-11-2-100-M60-150-
E-5M
Description
PR-11-2-100-M60-150-
E-5M
Suppliers
PR-11-2-100-M60-150-
E-5M
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH9835 |
|
Product Name
|
Pr-11-2-100-M60-150-E-5M Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
195 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
4950 SCFM (8414 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
107 SCFM (182 m³/hr)
Maximum Static Pressure
0.2500 in H2O (0.4671 Torr)
View Details
4 suppliers