OMEGA ENGINEERING, INC.
PR-11-2-100-1/4-6-E-108 -- PR-11-2-100-1/4-6-E-108 OMEGA
OMEGA Engineering, Inc.
Pr-11-2-100-1/4-6-E-108 Omega
PR-11-2-100-1/4-6-E-108
Description
PR-11-2-100-1/4-6-E-
108
Description
PR-11-2-100-1/4-6-E-
108
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH9926 |
|
Product Name
|
Pr-11-2-100-1/4-6-E-108 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
12.78 SCFM (21.73 m³/hr)
Maximum Static Pressure
0.0800 in H2O (0.1495 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
82.6 SCFM (140 m³/hr)
Maximum Sound Level
38 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
7 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
35 SCFM (59.49 m³/hr)
Maximum Sound Level
40 dbA
View Details
3 suppliers