OMEGA ENGINEERING, INC.
PR-11-2-100-1/4-30-E -- PR-11-2-100-1/4-30-E OMEGA
OMEGA Engineering, Inc.
Pr-11-2-100-1/4-30-E Omega
PR-11-2-100-1/4-30-E
Description
PR-11-2-100-1/4-30-E
Description
PR-11-2-100-1/4-30-E
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH9903 |
|
Product Name
|
Pr-11-2-100-1/4-30-E Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
12 watts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power
30 to 25 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
55.1 SCFM (93.65 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details