OMEGA ENGINEERING, INC.
PR-11-0000029 -- PR-11-0000029 OMEGA
OMEGA Engineering, Inc.
Pr-11-0000029 Omega
PR-11-0000029
Description
PR-11-0000029
Description
PR-11-0000029
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH9758 |
|
Product Name
|
Pr-11-0000029 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
56.5 SCFM (96.04 m³/hr)
Nominal Voltage
24 volts
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
230 SCFM (391 m³/hr)
Maximum Static Pressure
0.2971 in H2O (0.5550 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
104 SCFM (177 m³/hr)
Maximum Sound Level
43 dbA
View Details