OMEGA ENGINEERING, INC.
PR-11-0000011 -- PR-11-0000011 OMEGA
OMEGA Engineering, Inc.
Pr-11-0000011 Omega
PR-11-0000011
Description
PR-11-0000011
Description
PR-11-0000011
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH9743 |
|
Product Name
|
Pr-11-0000011 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
74.51 SCFM (127 m³/hr)
Maximum Sound Level
39 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
5 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3450 SCFM (5864 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details