OMEGA ENGINEERING, INC.
PR-11-0000010 -- PR-11-0000010 OMEGA
OMEGA Engineering, Inc.
Pr-11-0000010 Omega
PR-11-0000010
Description
PR-11-0000010
Description
PR-11-0000010
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH9742 |
|
Product Name
|
Pr-11-0000010 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
9.94 SCFM (16.9 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
11 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
95.3 SCFM (162 m³/hr)
Maximum Static Pressure
0.9100 in H2O (1.7 Torr)
View Details