OMEGA ENGINEERING, INC.
PR-10-2-100-1/8-32-E -- PR-10-2-100-1/8-32-E OMEGA
OMEGA Engineering, Inc.
Pr-10-2-100-1/8-32-E Omega
PR-10-2-100-1/8-32-E
Description
PR-10-2-100-1/8-32-E
Description
PR-10-2-100-1/8-32-E
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH9602 |
|
Product Name
|
Pr-10-2-100-1/8-32-E Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
60 SCFM (102 m³/hr)
Maximum Sound Level
50 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
120 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
636 SCFM (1080 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details