OMEGA ENGINEERING, INC.
PR-10-2-100-1/4-26-E -- PR-10-2-100-1/4-26-E OMEGA
OMEGA Engineering, Inc.
Pr-10-2-100-1/4-26-E Omega
PR-10-2-100-1/4-26-E
Description
PR-10-2-100-1/4-26-E
Description
PR-10-2-100-1/4-26-E
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH9525 |
|
Product Name
|
Pr-10-2-100-1/4-26-E Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
9.94 SCFM (16.9 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
8 amps
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
19 SCFM (32.29 m³/hr)
Maximum Static Pressure
0.1180 in H2O (0.2205 Torr)
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7000 SCFM (11898 m³/hr)
Maximum Sound Level
83 dbA
View Details