OMEGA ENGINEERING, INC.
PR-10-2-100-1/4-14-E -- PR-10-2-100-1/4-14-E OMEGA
OMEGA Engineering, Inc.
Pr-10-2-100-1/4-14-E Omega
PR-10-2-100-1/4-14-E
Description
PR-10-2-100-1/4-14-E
Description
PR-10-2-100-1/4-14-E
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH9506 |
|
Product Name
|
Pr-10-2-100-1/4-14-E Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
97.82 SCFM (166 m³/hr)
Maximum Sound Level
48 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
18 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
6610 SCFM (11235 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details