OMEGA ENGINEERING, INC.
PP-T-24-SLE-7.5M -- INSULATED T/C WIRE OMEGA
OMEGA Engineering, Inc.
Insulated T/c Wire Omega
PP-T-24-SLE-7.5M
Description
INSULATED T/C WIRE
Description
INSULATED T/C WIRE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH9156 |
|
Product Name
|
Insulated T/c Wire Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
6.71 SCFM (11.4 m³/hr)
Nominal Voltage
5 volts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
5 amps
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
24 SCFM (40.79 m³/hr)
Maximum Static Pressure
0.1100 in H2O (0.2055 Torr)
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
104 SCFM (177 m³/hr)
Maximum Sound Level
43 dbA
View Details