OMEGA Engineering, Inc. Power Supply

Description
Specifications Input: U24Y101: 110 Vac U24Y101-220: 220 Vac U48Y40: 110 Vac Operating Range: -10 to 65°C (14 to 150°F) Output: U24Y101: 24 Vdc, @ 1000 mA U48Y40: 48 Vdc, @ 400 mA Dimensions: U24Y101: 76 H x 185 W x 75 mm D (3.0 x 7.28 x 2.94") U48Y40: 114 H x 130 W x 87 mm D (4.49 x 5.12 x 3.44")
Description
Specifications Input: U24Y101: 110 Vac U24Y101-220: 220 Vac U48Y40: 110 Vac Operating Range: -10 to 65°C (14 to 150°F) Output: U24Y101: 24 Vdc, @ 1000 mA U48Y40: 48 Vdc, @ 400 mA Dimensions: U24Y101: 76 H x 185 W x 75 mm D (3.0 x 7.28 x 2.94") U48Y40: 114 H x 130 W x 87 mm D (4.49 x 5.12 x 3.44")

Suppliers

Company
Product
Description
Supplier Links
Power Supply -  - OMEGA Engineering, Inc.
Norwalk, CT, USA
Power Supply
Power Supply
Specifications Input: U24Y101: 110 Vac U24Y101-220: 220 Vac U48Y40: 110 Vac Operating Range: -10 to 65°C (14 to 150°F) Output: U24Y101: 24 Vdc, @ 1000 mA U48Y40: 48 Vdc, @ 400 mA Dimensions: U24Y101: 76 H x 185 W x 75 mm D (3.0 x 7.28 x 2.94") U48Y40: 114 H x 130 W x 87 mm D (4.49 x 5.12 x 3.44")

Specifications
Input:
U24Y101: 110 Vac
U24Y101-220: 220 Vac
U48Y40: 110 Vac
Operating Range: -10 to 65°C (14 to 150°F)
Output:
U24Y101: 24 Vdc, @ 1000 mA
U48Y40: 48 Vdc, @ 400 mA
Dimensions:
U24Y101: 76 H x 185 W x 75 mm D
(3.0 x 7.28 x 2.94")
U48Y40: 114 H x 130 W x 87 mm D
(4.49 x 5.12 x 3.44")

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Power Supplies
Product Name Power Supply
Type DC Power Supply
Applications General Purpose
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance RoHS
DC Output Voltage 16.0 to 23.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000011494-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227641 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details