OMEGA ENGINEERING, INC.
PHFS-B250 -- 250 ML 10% KNO3 OMEGA
OMEGA Engineering, Inc.
250 Ml 10% Kno3 Omega
PHFS-B250
Description
250 ML 10% KNO3
Description
250 ML 10% KNO3
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH8986 |
|
Product Name
|
250 Ml 10% Kno3 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
215 SCFM (365 m³/hr)
Running Current
0.1200 amps
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
297 SCFM (505 m³/hr)
Nominal Voltage
230 volts
View Details