OMEGA ENGINEERING, INC.
PHEH-65-50 -- CABLE ASSEMBLY 50 OMEGA
OMEGA Engineering, Inc.
Cable Assembly 50 Omega
PHEH-65-50
Description
CABLE ASSEMBLY 50
Description
CABLE ASSEMBLY 50
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH8971 |
|
Product Name
|
Cable Assembly 50 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
39 watts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power
75 to 102 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
113 SCFM (192 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details