OMEGA ENGINEERING, INC.
PHE-3216 -- SINGLE JUNCTION PH OMEGA
OMEGA Engineering, Inc.
Single Junction Ph Omega
PHE-3216
Description
SINGLE JUNCTION PH
Description
SINGLE JUNCTION PH
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH8744 |
|
Product Name
|
Single Junction Ph Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
20 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
6880 SCFM (11694 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
View Details