OMEGA ENGINEERING, INC.
PHE-2121 -- REFILLABLE 8MM OMEGA
OMEGA Engineering, Inc.
Refillable 8Mm Omega
PHE-2121
Description
REFILLABLE 8MM
Description
REFILLABLE 8MM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH8722 |
|
Product Name
|
Refillable 8Mm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
195 watts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power
30 to 25 watts
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
129 SCFM (219 m³/hr)
Maximum Sound Level
48 dbA
View Details