OMEGA ENGINEERING, INC.
PHE-2121-U -- REFILL 8MM US STD OMEGA
OMEGA Engineering, Inc.
Refill 8Mm Us Std Omega
PHE-2121-U
Description
REFILL 8MM US STD
Description
REFILL 8MM US STD
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH8723 |
|
Product Name
|
Refill 8Mm Us Std Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
368 SCFM (625 m³/hr)
Maximum Static Pressure
0.7507 in H2O (1.4 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
21.46 SCFM (36.48 m³/hr)
Nominal Voltage
12 volts
View Details
Application
Industrial/Commercial Fans and Blowers
View Details